TE Connectivity 250V 13A Electronic Connector 1-66358-0

Description
Female Crimp Connector Tool, 18-14 AWG, 250V, 13A Product overview: 1-66358-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66358-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Connector Tool, 18-14 AWG, 250V, 13A Product overview: 1-66358-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66358-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 13A Electronic Connector
332-1-66358-0
250V 13A Electronic Connector 332-1-66358-0
Female Crimp Connector Tool, 18-14 AWG, 250V, 13A Product overview: 1-66358-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66358-0 can be used for catalog matching and distributor lookup.

Female Crimp Connector Tool, 18-14 AWG, 250V, 13A Product overview: 1-66358-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66358-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A1341CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1341CT-ND
Multi Purpose A1341CT-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1341TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1341TR-ND
Multi Purpose A1341TR-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 1-66358-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66358-0
Contacts 1-66358-0
III+ SKT,18-14,30AU/FL,ST RIP

III+ SKT,18-14,30AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66358-0
Contacts 1-66358-0
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Multi Purpose - 1-66358-0 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66358-0
Multi Purpose 1-66358-0
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 37AC1708 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
37AC1708
Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 37AC1708
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site
Mini-Reel Of 1-66358-0 Iii+ Skt,18-14,30Au/fl,str Amp - Te Connectivity - 87X2546 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 1-66358-0 Iii+ Skt,18-14,30Au/fl,str Amp - Te Connectivity
87X2546
Mini-Reel Of 1-66358-0 Iii+ Skt,18-14,30Au/fl,str Amp - Te Connectivity 87X2546
Mini-Reel of 1-66358-0 III+ SKT,18-14,30AU/FL,ST R

Mini-Reel of 1-66358-0 III+ SKT,18-14,30AU/FL,STR

Supplier's Site
CONN SKT .062 14-18AWG AU CRIMP - 792-1-66358-0 - Utmel Electronic Limited
Hong Kong, China
CONN SKT .062 14-18AWG AU CRIMP
792-1-66358-0
CONN SKT .062 14-18AWG AU CRIMP 792-1-66358-0
CONN SKT .062 14-18AWG AU CRIMP

CONN SKT .062 14-18AWG AU CRIMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-66358-0 A1341CT-ND 1-66358-0 1-66358-0 37AC1708 87X2546 792-1-66358-0
Product Name 250V 13A Electronic Connector Multi Purpose Contacts Multi Purpose Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Mini-Reel Of 1-66358-0 Iii+ Skt,18-14,30Au/fl,str Amp - Te Connectivity CONN SKT .062 14-18AWG AU CRIMP
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details