TE Connectivity Contacts 1-66361-1

Description
III+ PIN,18-14,30AU/FL,SM PACK
Request a Quote Datasheet
Description
III+ PIN,18-14,30AU/FL,SM PACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66361-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66361-1
Contacts 1-66361-1
III+ PIN,18-14,30AU/FL,SM PACK

III+ PIN,18-14,30AU/FL,SMPACK

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-1
Contacts 1-66361-1
MULTIMATE SM PKG PROG

MULTIMATE SM PKG PROG

Buy Now
Swedesboro, NJ, United States
Contacts
1-66361-1
Contacts 1-66361-1
Contacts

Contacts

Buy Now
Multi Purpose - 1-66361-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66361-1-ND
Multi Purpose 1-66361-1-ND
Pin Contact Gold Crimp 14-18 AWG Stamped

Pin Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-1-66361-1
13A Electronic Connector 332-1-66361-1
Male Signal Crimp Connector, 18-14 AWG, 13A, Gold Plated Product overview: 1-66361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66361-1 can be used for catalog matching and distributor lookup.

Male Signal Crimp Connector, 18-14 AWG, 13A, Gold Plated Product overview: 1-66361-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66361-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - Multi Purpose - 1-66361-1 - 1001628-1-66361-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 1-66361-1
1001628-1-66361-1
Contacts - Multi Purpose - 1-66361-1 1001628-1-66361-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001628-1-66361-1 Packaging: Bulk Type: Stamped Wire Gauge: 14-18 AWG Contact Termination: Crimp Pin or Socket: Pin Material: Brass Plating: Gold Plating - Thickness: 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001628-1-66361-1
Packaging: Bulk
Type: Stamped
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Material: Brass
Plating: Gold
Plating - Thickness: 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 96F7921 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
96F7921
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 96F7921
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site
Iii+ Pin,18-14,30Au/fl,smpack Amp - Te Connectivity - 41AJ1213 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,18-14,30Au/fl,smpack Amp - Te Connectivity
41AJ1213
Iii+ Pin,18-14,30Au/fl,smpack Amp - Te Connectivity 41AJ1213
III+ PIN,18-14,30AU/FL,SM PACK

III+ PIN,18-14,30AU/FL,SMPACK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66361-1 1-66361-1-ND 332-1-66361-1 1001628-1-66361-1 96F7921 41AJ1213
Product Name Contacts Multi Purpose 13A Electronic Connector Contacts - Multi Purpose - 1-66361-1 Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity Iii+ Pin,18-14,30Au/fl,smpack Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Connectors - 1330G11 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers