Pin Contact Tin Crimp 14-18 AWG Stamped
Pin Contact Tin Crimp 14-18 AWG Stamped
III PIN18-14TINSTRIP
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31998CT-ND | 1-66359-4 | 1-66359-4 | 72W2469 |
| Product Name | Multi Purpose | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG | ? to 14 AWG |