Socket Contact Silver 20 AWG Crimp Stamped
Socket Contact Silver 20 AWG Crimp Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333572-1670146-3
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Wire Gauge: 20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 6,500
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -1670146-3-SI,A14249
Base Product Number: 1670146
RoHS Status: RoHS Compliant
Contact SKT Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 1670146-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1670146-3 can be used for catalog matching and distributor lookup.
MCON 1.2 TERMINAL ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Housing Connectors; Contact RoHS Compliant: Yes
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Housing Connectors; Contact RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A142496CT-ND | 1333572-1670146-3 | 332-1670146-3 | 23AH4193 | 17AH9917 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Automotive Electronic Connector | Mcon 1.2 Terminal Rohs Compliant Te Connectivity | Automotive Contact, Socket, Crimp; Product Range Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Automotive Connector |