TE Connectivity Contacts 66107-3

Description
III+ PIN,26-24,15AU/FL,LP
Request a Quote Datasheet
Description
III+ PIN,26-24,15AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66107-3
Contacts 66107-3
III+ PIN,26-24,15AU/FL,LP

III+ PIN,26-24,15AU/FL,LP

Buy Now
Contacts - 66107-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66107-3
Contacts 66107-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66107-3
Contacts 66107-3
Contacts

Contacts

Buy Now
Multi Purpose - A25103-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25103-ND
Multi Purpose A25103-ND
Pin Contact Gold Crimp 24-26 AWG Stamped

Pin Contact Gold Crimp 24-26 AWG Stamped

Buy Now Datasheet
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 52F4845 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
52F4845
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 52F4845
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, CPC , and M Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, CPC , and M Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66107-3 A25103-ND 52F4845
Product Name Contacts Multi Purpose Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 26 AWG ? to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details