TE Connectivity Multi Purpose 66104-7

Description
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1323TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1323TR-ND
Multi Purpose A1323TR-ND
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1323CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1323CT-ND
Multi Purpose A1323CT-ND
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66104-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66104-7
Contacts 66104-7
III+ SKT,24-20,TIN-LEAD,S TRIP

III+ SKT,24-20,TIN-LEAD,STRIP

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 37AC0233 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
37AC0233
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 37AC0233
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; For Use With:AMP Type III+ Housing ConnectorsRoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; For Use With:AMP Type III+ Housing ConnectorsRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1323TR-ND 66104-7 37AC0233
Product Name Multi Purpose Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data