Socket Contact Gold Crimp 20-24 AWG Stamped
Socket Contact Gold Crimp 20-24 AWG Stamped
Female Crimp Signal Connector, 24-20AWG, Gold/Tin Plated Product overview: 66104-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66104-8 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Amp CPC, G, M Series Housing RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25108CT-ND | 332-66104-8 | 66104-8 | 66104-8 | 37AC1710 | 44AC0130 |
| Product Name | Multi Purpose | Electronic Connector | Contacts | Connectors | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG | ? to 20 AWG |