Socket Contact Gold Solder 20-26 AWG Stamped
Female Signal Terminal, Solder, 13A, Gold Plated, 20AWG Product overview: 66183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66183-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 26-20AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes
CONN SOCKET 20-26AWG GOLD SLDR
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25137-ND | 66183-1 | 332-66183-1 | 50F579 | 66183-1 |
| Product Name | Multi Purpose | Contacts | 13A Electronic Connector | Contact, Socket, 26-20Awg, Solder; Product Range Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 20 to 26 AWG | ? to 20 AWG | 20 to 26 AWG |