SCHURTER Inc Power Entry Modules (PEM) 6610.2254.03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2892-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2892-ND
Power Entry Modules (PEM) 486-2892-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, 10/15A, 250Vac; Iec Connector Type Schurter - 75T5662 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 10/15A, 250Vac; Iec Connector Type Schurter
75T5662
Connector, Power Entry, 10/15A, 250Vac; Iec Connector Type Schurter 75T5662
CONNECTOR, POWER ENTRY, 10/15A, 250VAC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Gender:Socket RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 10/15A, 250VAC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2892-ND 75T5662
Product Name Power Entry Modules (PEM) Connector, Power Entry, 10/15A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details