TE Connectivity Contacts 66105-4

Description
III+ SKT,24-20,30AU/FL,LP
Request a Quote Datasheet
Description
III+ SKT,24-20,30AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66105-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66105-4
Contacts 66105-4
III+ SKT,24-20,30AU/FL,LP

III+ SKT,24-20,30AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-4
Contacts 66105-4
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-4
Contacts 66105-4
Contacts

Contacts

Buy Now
Multi Purpose - A1343-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1343-ND
Multi Purpose A1343-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - 66105-4 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66105-4
Multi Purpose 66105-4
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 74C6780 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
74C6780
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 74C6780
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 06WX0475 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
06WX0475
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 06WX0475
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66105-4 A1343-ND 66105-4 74C6780 06WX0475
Product Name Contacts Multi Purpose Multi Purpose Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details