TE Connectivity Contacts 66108-7

Description
III+ SKT,26-24,15AU/FL,ST RIP
Request a Quote Datasheet
Description
III+ SKT,26-24,15AU/FL,ST RIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66108-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66108-7
Contacts 66108-7
III+ SKT,26-24,15AU/FL,ST RIP

III+ SKT,26-24,15AU/FL,STRIP

Buy Now
Multi Purpose - A25104CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25104CT-ND
Multi Purpose A25104CT-ND
Socket Contact Gold Crimp 24-26 AWG Stamped

Socket Contact Gold Crimp 24-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - 17-66108-7TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
17-66108-7TR-ND
Multi Purpose 17-66108-7TR-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-66108-7
Electronic Connector 332-66108-7
Signal/Power Crimp Contact, Female, 24-26AWG, Gold/Tin Product overview: 66108-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66108-7 can be used for catalog matching and distributor lookup.

Signal/Power Crimp Contact, Female, 24-26AWG, Gold/Tin Product overview: 66108-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66108-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Iii+ Skt,26-24,15Au/fl,strip Rohs Compliant Amp - Te Connectivity - 16H3219 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Skt,26-24,15Au/fl,strip Rohs Compliant Amp - Te Connectivity
16H3219
Iii+ Skt,26-24,15Au/fl,strip Rohs Compliant Amp - Te Connectivity 16H3219
III+ SKT,26-24,15AU/FL,ST RIP ROHS COMPLIANT: YES

III+ SKT,26-24,15AU/FL,STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66108-7 A25104CT-ND 332-66108-7 16H3219
Product Name Contacts Multi Purpose Electronic Connector Iii+ Skt,26-24,15Au/fl,strip Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details