SCHURTER Inc Power Entry Modules (PEM) 6610.6014

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2902-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2902-ND
Power Entry Modules (PEM) 486-2902-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, 10A/15A; 250Vac; Iec Connector Type Schurter - 85W2707 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 10A/15A; 250Vac; Iec Connector Type Schurter
85W2707
Connector, Power Entry, 10A/15A; 250Vac; Iec Connector Type Schurter 85W2707
CONNECTOR, POWER ENTRY, 10A/15A; 250VAC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 10A/15A; 250VAC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2902-ND 85W2707
Product Name Power Entry Modules (PEM) Connector, Power Entry, 10A/15A; 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data