SCHURTER Inc Power Entry Modules (PEM) 6610.2014

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2223-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2223-ND
Power Entry Modules (PEM) 486-2223-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
outlet, IEC, 10/15 Amp, 250 V, IDC terminal, snap-in, wires cross pin axis - 70080343 - Allied Electronics, Inc.
Fort Worth, TX, USA
outlet, IEC, 10/15 Amp, 250 V, IDC terminal, snap-in, wires cross pin axis
70080343
outlet, IEC, 10/15 Amp, 250 V, IDC terminal, snap-in, wires cross pin axis 70080343
Features: Panel Mount Snap-In Version, from Front Side Connector, Pin Temperature 70°C, Protection Class I IDC Terminals Approvals: VDE License Number: 40021750 UL License Number: E103791 Characteristics: IDC Technology for Efficient and Cost Saving Mounting Protection Cover Can Be Used as “Wire Press” Live Contact Available as IDC, Solder or Quick Connect Terminal Qualified for Use in Equipment According IEC/EN 60950

Features:

  • Panel Mount
  • Snap-In Version, from Front Side
  • Connector, Pin Temperature 70°C, Protection Class I
  • IDC Terminals
    Approvals:
  • VDE License Number: 40021750
  • UL License Number: E103791
    Characteristics:
  • IDC Technology for Efficient and Cost Saving Mounting
  • Protection Cover Can Be Used as “Wire Press”
  • Live Contact Available as IDC, Solder or Quick Connect Terminal
  • Qualified for Use in Equipment According IEC/EN 60950
Supplier's Site
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter - 05R0104 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
05R0104
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter 05R0104
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2223-ND 70080343 05R0104
Product Name Power Entry Modules (PEM) outlet, IEC, 10/15 Amp, 250 V, IDC terminal, snap-in, wires cross pin axis Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 10.0 amps 10.0 to 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products