TE Connectivity Contacts 66102-7

Description
III+ PIN,24-20,TIN-LEAD,S TRIP
Request a Quote Datasheet
Description
III+ PIN,24-20,TIN-LEAD,S TRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66102-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66102-7
Contacts 66102-7
III+ PIN,24-20,TIN-LEAD,S TRIP

III+ PIN,24-20,TIN-LEAD,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66102-7
Contacts 66102-7
Contacts

Contacts

Buy Now
Multi Purpose - A1322TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1322TR-ND
Multi Purpose A1322TR-ND
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1322CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1322CT-ND
Multi Purpose A1322CT-ND
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 37AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
37AC1709
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 37AC1709
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 40Y1479 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
40Y1479
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 40Y1479
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66102-7 A1322TR-ND 37AC1709
Product Name Contacts Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 84C9568 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details