TE Connectivity Contacts 66180-1

Description
III+ PIN,SOLDER,30AU,10AU FLASH,LP
Request a Quote Datasheet
Description
III+ PIN,SOLDER,30AU,10AU FLASH,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66180-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66180-1
Contacts 66180-1
III+ PIN,SOLDER,30AU,10AU FLASH,LP

III+ PIN,SOLDER,30AU,10AU FLASH,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66180-1
Contacts 66180-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Multi Purpose - A25138-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25138-ND
Multi Purpose A25138-ND
Pin Contact Gold Solder 16-18 AWG Stamped

Pin Contact Gold Solder 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - 66180-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66180-1
Multi Purpose 66180-1
CONN PIN 16-18AWG GOLD SOLDER

CONN PIN 16-18AWG GOLD SOLDER

Supplier's Site Datasheet
Contact, Pin, 18-16Awg, Solder; Product Range Amp - Te Connectivity - 95F2713 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Solder; Product Range Amp - Te Connectivity
95F2713
Contact, Pin, 18-16Awg, Solder; Product Range Amp - Te Connectivity 95F2713
CONTACT, PIN, 18-16AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66180-1 A25138-ND 66180-1 95F2713
Product Name Contacts Multi Purpose Multi Purpose Contact, Pin, 18-16Awg, Solder; Product Range Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products