Win Source Part Number: 1164122-66102-3
Category: Connectors, Interconnects>Contac
Series: Multimate III+
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A123049CT,A123049TR,
Base Product Number: 66102
Signal Pin Contact, Male, Crimp, 13A, Gold/Tin, 20-24AWG Product overview: 66102-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66102-3 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 20-24 AWG Stamped
Pin Contact Gold Crimp 20-24 AWG Stamped
CONN PIN 20-24AWG GOLD CRIMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1164122-66102-3 | 332-66102-3 | 66102-3 | A123049TR-ND | 66102-3 |
| Product Name | Connectors, Interconnects - Contacts - Multi Purpose | 13A Electronic Connector | Contacts | Multi Purpose | Multi Purpose |
| Termination | Crimp | Crimp |