EDAC, Inc. D-Sub Connector Assemblies 661-025-664-044

Description
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-661-025-664-044-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-661-025-664-044-ND
D-Sub Connector Assemblies 151-661-025-664-044-ND
25, 25 Position D-Sub - Stacked Plug, Male Pins Connector

25, 25 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac - 51AH3053 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
51AH3053
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac 51AH3053
Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-661-025-664-044-ND 51AH3053
Product Name D-Sub Connector Assemblies Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details