EDAC, Inc. D-Sub Connector Assemblies 661-015-664-005

Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-661-015-664-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-661-015-664-005-ND
D-Sub Connector Assemblies 151-661-015-664-005-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac - 51AH2928 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
51AH2928
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac 51AH2928
Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-661-015-664-005-ND 51AH2928
Product Name D-Sub Connector Assemblies Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details