EDAC, Inc. D-Sub Connector Assemblies 661-015-364-053

Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet
Description
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-661-015-364-053-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-661-015-364-053-ND
D-Sub Connector Assemblies 151-661-015-364-053-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac - 51AH2917 - Newark, An Avnet Company
Chicago, IL, United States
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
51AH2917
Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac 51AH2917
Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Right-angle Dual Port D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-661-015-364-053-ND 51AH2917
Product Name D-Sub Connector Assemblies Right-Angle Dual Port D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
STAMPED PIN D-SubMINIATURE - 17EBH015PAM010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
5 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details