Multimate III+ Pin, Solder, 13A, Male, Copper Alloy, Gold Plated Product overview: 66182-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66182-1 can be used for catalog matching and distributor lookup.
Pin Contact Gold Solder 20-26 AWG Stamped
CONTACT, PIN, 26-20AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes
III+ PIN,SOLDER,30AU,10AU
CONN PIN 20-26AWG GOLD SOLDER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66182-1 | A25136-ND | 66182-1 | 95F2707 | 69H9791 | 66182-1 |
| Product Name | 13A Electronic Connector | Multi Purpose | Contacts | Contact, Pin, 26-20Awg, Solder; Product Range Amp - Te Connectivity | Iii+ Pin,solder,30Au,10Au Flash,lp Amp - Te Connectivity | Multi Purpose |
| Gender | Male / Plug |