Pin Contact Gold Crimp 24-26 AWG Stamped
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Multimate III+ Crimp Pin, 24-26AWG, Gold/Tin, Male, Signal Product overview: 66107-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66107-4 can be used for catalog matching and distributor lookup.
CONN PIN 24-26AWG GOLD CRIMP
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1344-ND | 66107-4 | 332-66107-4 | 66107-4 | 17C6384 | |
| Product Name | Multi Purpose | Connectors,Interconnects | Contacts | Electronic Connector | Multi Purpose | Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 24 to 26 AWG | 24 to 26 AWG | ? to 24 AWG |