SCHURTER Inc Power Entry Modules (PEM) 6610.2014.03

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2895-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2895-ND
Power Entry Modules (PEM) 486-2895-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, 10A/15A; 250Vac; Current Rating Schurter - 75T5659 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 10A/15A; 250Vac; Current Rating Schurter
75T5659
Connector, Power Entry, 10A/15A; 250Vac; Current Rating Schurter 75T5659
CONNECTOR, POWER ENTRY, 10A/15A; 250VAC; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Product Range:6610 Series; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 10A/15A; 250VAC; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Panel Mount; Product Range:6610 Series; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2895-ND 75T5659
Product Name Power Entry Modules (PEM) Connector, Power Entry, 10A/15A; 250Vac; Current Rating Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products