TE Connectivity Multi Purpose 66102-9

Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1342CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1342CT-ND
Multi Purpose A1342CT-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1342TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1342TR-ND
Multi Purpose A1342TR-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66102-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66102-9
Contacts 66102-9
III+ PIN,24-20,30AU/FL,ST RIP

III+ PIN,24-20,30AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66102-9
Contacts 66102-9
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Singapore, Singapore
Electronic Connector
332-66102-9
Electronic Connector 332-66102-9
MALE STRIP ASSEMBLY TOOL, 24-20 AWG, -55 to 90°C Product overview: 66102-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66102-9 can be used for catalog matching and distributor lookup.

MALE STRIP ASSEMBLY TOOL, 24-20 AWG, -55 to 90°C Product overview: 66102-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66102-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1167344-66102-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1167344-66102-9
Connectors, Interconnects - Contacts - Multi Purpose 1167344-66102-9
Win Source Part Number: 1167344-66102-9 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: Multimate III+ Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 Alternative Parts (Cross-Reference): 66102-9.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 661029,A25026,A25026 -ND,A1342TR,2266-661 02-9TR,A1342CT,66102 -9-ND,-66102-9-SI,-6 6102-9-CSI Base Product Number: 66102

Win Source Part Number: 1167344-66102-9
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: Multimate III+
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
Alternative Parts (Cross-Reference): 66102-9.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 661029,A25026,A25026-ND,A1342TR,2266-66102-9TR,A1342CT,66102-9-ND,-66102-9-SI,-66102-9-CSI
Base Product Number: 66102

Buy Now Datasheet
Multi Purpose - 66102-9 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66102-9
Multi Purpose 66102-9
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Supplier's Site Datasheet
66102-9 Rohs Compliant Amp - Te Connectivity - 82AC1868 - Newark, An Avnet Company
Chicago, IL, United States
66102-9 Rohs Compliant Amp - Te Connectivity
82AC1868
66102-9 Rohs Compliant Amp - Te Connectivity 82AC1868
66102-9 ROHS COMPLIANT: YES

66102-9 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 19M0011 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
19M0011
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 19M0011
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2844 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2844
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2844
Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1342CT-ND 66102-9 332-66102-9 1167344-66102-9 66102-9 82AC1868 19M0011
Product Name Multi Purpose Contacts Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose 66102-9 Rohs Compliant Amp - Te Connectivity Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details