Socket Contact Gold Crimp 20-24 AWG Stamped
Female Signal Crimp Contact | 20-24AWG | Gold/Tin Plated | 13A Product overview: 66105-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66105-3 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66105-3 | A25108-ND | 66105-3 | 332-66105-3 | 50F577 | 40Y3167 |
| Product Name | Connectors | Multi Purpose | Contacts | 13A Electronic Connector | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG |