TE Connectivity Connectors 66105-1

Description
III SKT24-2030AU10LP
Request a Quote Datasheet
Description
III SKT24-2030AU10LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 66105-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66105-1
Connectors 66105-1
III SKT24-2030AU10LP

III SKT24-2030AU10LP

Buy Now
Singapore, Singapore
Electronic Connector
332-66105-1
Electronic Connector 332-66105-1
Female Signal Crimp Tool, 24-20 AWG, Gold/Tin Plated Product overview: 66105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66105-1 can be used for catalog matching and distributor lookup.

Female Signal Crimp Tool, 24-20 AWG, Gold/Tin Plated Product overview: 66105-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66105-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66105-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66105-1
Contacts 66105-1
III+ SKT,24-20,30AU>10,LP

III+ SKT,24-20,30AU>10,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-1
Contacts 66105-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-1
Contacts 66105-1
Contacts

Contacts

Buy Now
Multi Purpose - 66105-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66105-1-ND
Multi Purpose 66105-1-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F576 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50F576
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50F576
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66105-1 332-66105-1 66105-1 66105-1-ND 50F576
Product Name Connectors Electronic Connector Contacts Multi Purpose Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details