TE Connectivity Multi Purpose 66109-3

Description
Socket Contact Gold Crimp 24-26 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 24-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25104-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25104-ND
Multi Purpose A25104-ND
Socket Contact Gold Crimp 24-26 AWG Stamped

Socket Contact Gold Crimp 24-26 AWG Stamped

Buy Now Datasheet
Contacts - 66109-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66109-3
Contacts 66109-3
III+ SKT,26-24,15AU/FL,LP

III+ SKT,26-24,15AU/FL,LP

Buy Now
Contacts - 66109-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66109-3
Contacts 66109-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66109-3
Contacts 66109-3
Contacts

Contacts

Buy Now
CONN SOCKET 24-26AWG GOLD CRIMP - 792-66109-3 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 24-26AWG GOLD CRIMP
792-66109-3
CONN SOCKET 24-26AWG GOLD CRIMP 792-66109-3
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Supplier's Site
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 52F5224 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
52F5224
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 52F5224
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25104-ND 66109-3 792-66109-3 52F5224
Product Name Multi Purpose Contacts CONN SOCKET 24-26AWG GOLD CRIMP Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details