TE Connectivity Electronic Connector 66103-2

Description
Signal Crimp Tool, Male, 20-24AWG, Brass, Tin-Lead Product overview: 66103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66103-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Signal Crimp Tool, Male, 20-24AWG, Brass, Tin-Lead Product overview: 66103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66103-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-66103-2
Electronic Connector 332-66103-2
Signal Crimp Tool, Male, 20-24AWG, Brass, Tin-Lead Product overview: 66103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66103-2 can be used for catalog matching and distributor lookup.

Signal Crimp Tool, Male, 20-24AWG, Brass, Tin-Lead Product overview: 66103-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66103-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 66103-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66103-2
Connectors 66103-2
III PIN24-20TIN-LEADLP

III PIN24-20TIN-LEADLP

Buy Now
Multi Purpose - A1322-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1322-ND
Multi Purpose A1322-ND
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66103-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66103-2
Contacts 66103-2
III+ PIN,24-20,TIN-LEAD,L P

III+ PIN,24-20,TIN-LEAD,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66103-2
Contacts 66103-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 94B2156 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
94B2156
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 94B2156
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site
Iii+ Pin,24-20,tin-Lead,lp Rohs Compliant Amp - Te Connectivity - 17C7434 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,24-20,tin-Lead,lp Rohs Compliant Amp - Te Connectivity
17C7434
Iii+ Pin,24-20,tin-Lead,lp Rohs Compliant Amp - Te Connectivity 17C7434
III+ PIN,24-20,TIN-LEAD,L P ROHS COMPLIANT: NO

III+ PIN,24-20,TIN-LEAD,LP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-66103-2 66103-2 A1322-ND 66103-2 94B2156 17C7434
Product Name Electronic Connector Connectors Multi Purpose Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Iii+ Pin,24-20,tin-Lead,lp Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers