TE Connectivity Contacts 66105-2

Description
III+ SKT,24-20,TIN-LEAD,L P
Request a Quote Datasheet
Description
III+ SKT,24-20,TIN-LEAD,L P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66105-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66105-2
Contacts 66105-2
III+ SKT,24-20,TIN-LEAD,L P

III+ SKT,24-20,TIN-LEAD,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-2
Contacts 66105-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66105-2
Contacts 66105-2
Contacts

Contacts

Buy Now
Connectors - 66105-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66105-2
Connectors 66105-2
III SKT24-20TIN-LEADLP

III SKT24-20TIN-LEADLP

Buy Now
Multi Purpose - A1323-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1323-ND
Multi Purpose A1323-ND
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 54H3459 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
54H3459
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 54H3459
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66105-2 66105-2 A1323-ND 54H3459
Product Name Contacts Connectors Multi Purpose Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data