TE Connectivity Contacts 66181-1

Description
III+ SKT,SOLDER,30AU,10AU FLASH,LP
Request a Quote Datasheet
Description
III+ SKT,SOLDER,30AU,10AU FLASH,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66181-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66181-1
Contacts 66181-1
III+ SKT,SOLDER,30AU,10AU FLASH,LP

III+ SKT,SOLDER,30AU,10AU FLASH,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66181-1
Contacts 66181-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
13A Electronic Connector
332-66181-1
13A Electronic Connector 332-66181-1
Female Solder Power Connector, 13A, 16-18AWG, Copper Alloy, Gold Product overview: 66181-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66181-1 can be used for catalog matching and distributor lookup.

Female Solder Power Connector, 13A, 16-18AWG, Copper Alloy, Gold Product overview: 66181-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66181-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A25139-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25139-ND
Multi Purpose A25139-ND
Socket Contact Gold Solder 16-18 AWG Stamped

Socket Contact Gold Solder 16-18 AWG Stamped

Buy Now Datasheet
Contact, Socket, 18-16Awg, Solder; Product Range Amp - Te Connectivity - 95F2726 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Solder; Product Range Amp - Te Connectivity
95F2726
Contact, Socket, 18-16Awg, Solder; Product Range Amp - Te Connectivity 95F2726
CONTACT, SOCKET, 18-16AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, SOLDER; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 66181-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66181-1
Multi Purpose 66181-1
CONN SOCKET 16-18AWG GOLD SLDR

CONN SOCKET 16-18AWG GOLD SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66181-1 332-66181-1 A25139-ND 95F2726 66181-1
Product Name Contacts 13A Electronic Connector Multi Purpose Contact, Socket, 18-16Awg, Solder; Product Range Amp - Te Connectivity Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers