TE Connectivity Contacts 66109-4

Description
III+ SKT,26-24,30AU/FL,LP
Request a Quote Datasheet
Description
III+ SKT,26-24,30AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66109-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66109-4
Contacts 66109-4
III+ SKT,26-24,30AU/FL,LP

III+ SKT,26-24,30AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66109-4
Contacts 66109-4
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Multi Purpose - A1345-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1345-ND
Multi Purpose A1345-ND
Socket Contact Gold Crimp 24-26 AWG Stamped

Socket Contact Gold Crimp 24-26 AWG Stamped

Buy Now Datasheet
CONN SOCKET 24-26AWG GOLD CRIMP - 792-66109-4 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 24-26AWG GOLD CRIMP
792-66109-4
CONN SOCKET 24-26AWG GOLD CRIMP 792-66109-4
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Supplier's Site
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 17C6386 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
17C6386
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 17C6386
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66109-4 A1345-ND 792-66109-4 17C6386
Product Name Contacts Multi Purpose CONN SOCKET 24-26AWG GOLD CRIMP Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 26 AWG ? to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details