Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
CONNECTOR, POWER ENTRY, 10A/15A; 250VAC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Colour:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-5986-ND | 85W2706 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, 10A/15A; 250Vac; Iec Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Snap-In |