SCHURTER Inc Power Entry Modules (PEM) 6610.2154

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Receptacle, 15A; IEC Connector Type Schurter (part number 05R0109) is designed for panel mounting with a snap-in version that allows for front-side installation. It features IDC terminals suitable for solid wires, accommodating wire gauges from 1 mm² to 2.5 mm² (14 AWG to 12 AWG). The connector is rated for 15A at 250VAC and operates within a temperature range of -25 °C to 70 °C. It has an IP40 protection rating from the front side, making it suitable for various applications, including power distribution units (PDUs). This connector includes a latching mechanism for cordsets to prevent accidental disconnection and integrates light pipes for status indication in smart PDUs. It is compliant with multiple safety standards, including ENEC, UL, and CCC, ensuring reliability in various environments. The housing is made of thermoplastic material rated UL 94V-0, providing durability and safety. The connector is available in different configurations, including options for quick connect and solder terminals, making it versatile for different installation needs.

Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Receptacle, 15A; IEC Connector Type Schurter (part number 05R0109) is designed for panel mounting with a snap-in version that allows for front-side installation. It features IDC terminals suitable for solid wires, accommodating wire gauges from 1 mm² to 2.5 mm² (14 AWG to 12 AWG). The connector is rated for 15A at 250VAC and operates within a temperature range of -25 °C to 70 °C. It has an IP40 protection rating from the front side, making it suitable for various applications, including power distribution units (PDUs). This connector includes a latching mechanism for cordsets to prevent accidental disconnection and integrates light pipes for status indication in smart PDUs. It is compliant with multiple safety standards, including ENEC, UL, and CCC, ensuring reliability in various environments. The housing is made of thermoplastic material rated UL 94V-0, providing durability and safety. The connector is available in different configurations, including options for quick connect and solder terminals, making it versatile for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2885-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2885-ND
Power Entry Modules (PEM) 486-2885-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter - 05R0109 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
05R0109
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter 05R0109
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6610 Series; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2885-ND 05R0109
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products