Socket Contact Gold Crimp 20-24 AWG Stamped
Socket Contact Gold Crimp 20-24 AWG Stamped
Female Signal Contact, Crimp, Gold/Tin Plated, 20-24AWG Product overview: 66104-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66104-9 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
CONN SOCKET 20-24AWG GOLD CRIMP
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1343TR-ND | 66104-9 | 332-66104-9 | 66104-9 | 19M0016 | 55Y0165 | 792-66104-9 |
| Product Name | Multi Purpose | Contacts | Electronic Connector | Connectors | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | CONN SOCKET 20-24AWG GOLD CRIMP |
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG | |||||
| Gender | Female / Jack | ||||||
| Termination | Crimp | Crimp |