DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1410
1420
1430
1440
1450
1460
1462
1463
1464
1465
1466
1467
1468
1469
1470
1471
1472
1473
1474
1480
1490
1500
1510
1520
1530
1550
1569
| Product Name | Notes |
|---|---|
| ".050"" TIGER EYE COST-EFFECTIVE R" | |
| "10 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "16 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "24 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "3 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "30 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "34 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "44 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Header Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Header Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| 12 Position Card Connector Combo - NANO SIM, NANO SIM Surface Mount, Right Angle Gold | |
| 18 Position Circular Connector Receptacle, Female Sockets Solder | |
| 18 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 6 Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold | |
| 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| CONN NANO SIM/NANO SIM CARD | |
| CONN RCPT 30POS 0.05 GOLD SMD | |
| CONN RCPT 40POS 0.05 GOLD SMD | |
| CONN RCPT 4POS 0.05 GOLD SMD | |
| HIGH-RELIABILITY TIGER EYE SOCKE | |
| S.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |