DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1459 1460 1461 1462 1463 1464 1465 1466 1467 1468 1469 1470 1471 1480 1490 1500 1510 1520 1530 1550 1569
Product Name Notes
".050"" SEARAY HIGH-SPEED HIGH-DEN"
".050"" SEARAY HIGH-SPEED OPEN-PIN"
0.80 MM SEARAY HIGH-SPEED HIGH-D
100 Position Connector High Density Array, Female Surface Mount Gold
100 Position Connector High Density Array, Male Surface Mount Gold
114 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Female Surface Mount Gold
120 Position Connector High Density Array, Female Through Hole Gold
120 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
150 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount Gold
160 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
160 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
160 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
180 Position Connector High Density Array, Female Surface Mount Gold
180 Position Connector High Density Array, Female Through Hole Gold
200 Position Connector High Density Array, Female Surface Mount Gold
200 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
200 Position Connector High Density Array, Male Surface Mount Gold
200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Surface Mount Gold
240 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
240 Position Connector High Density Array, Female Through Hole Gold
250 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount Gold
300 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
300 Position Connector High Density Array, Female Through Hole Gold
300 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
320 Position Connector High Density Array, Female Surface Mount Gold
320 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
40 Position Connector High Density Array, Female Surface Mount Gold
40 Position Connector High Density Array, Female Through Hole Gold
40 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount Gold
400 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
400 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
500 Position Connector High Density Array, Female Surface Mount Gold
500 Position Connector High Density Array, Female Surface Mount, Right Angle Gold
500 Position Connector High Density Array, Female Through Hole, Right Angle, Press-Fit Gold
560 Position Connector High Density Array, Female Surface Mount Gold
60 Position Connector High Density Array, Female Surface Mount Gold
60 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Female Surface Mount Gold
80 Position Connector High Density Array, Female Through Hole Gold
80 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Surface Mount, Right Angle Gold
CONN HD ARRAY PLUG 100P SMD GOLD
CONN HD ARRAY PLUG 150P SMD GOLD
CONN HD ARRAY PLUG 40P SMD GOLD
CONN HD ARRAY PLUG 80P SMD GOLD
CONN HD ARRAY RCPT .8MM 10X30POS
CONN HD ARRAY RCPT .8MM 10X40POS
CONN HD ARRAY RCPT 0.8MM 4X10POS
CONN HD ARRAY RCPT 0.8MM 4X20POS
CONN HD ARRAY RCPT 0.8MM 4X30POS
CONN HD ARRAY RCPT 0.8MM 4X40POS
CONN HD ARRAY RCPT 0.8MM 6X30POS
CONN HD ARRAY RCPT 0.8MM 6X40POS
CONN HD ARRAY RCPT 0.8MM 6X50POS
CONN HD ARRAY RCPT 0.8MM 8X10POS
CONN HD ARRAY RCPT 0.8MM 8X20POS
CONN HD ARRAY RCPT 0.8MM 8X30POS
CONN HD ARRAY RCPT 0.8MM 8X40POS
CONN HD ARRAY RCPT 160P SMD GOLD
CONN HD ARRAY RCPT 200P SMD GOLD
CONN HD ARRAY RCPT 300P R/A SMD
CONN HD ARRAY RCPT 300P SMD GOLD
CONN HD ARRAY RCPT 320P R/A SMD
CONN HD ARRAY RCPT 400P R/A SMD
CONN HD ARRAY RCPT 400P SMD GOLD
CONN HD ARRAY RCPT 500P R/A SMD
CONN HD ARRAY RCPT 500P SMD GOLD
CONN HD ARRAY RCPT 80P SMD GOLD
Position Connector High Density Array, Female

<< Prev Next >>