DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1460 1461 1462 1463 1464 1465 1466 1467 1468 1469 1470 1471 1472 1473 1480 1490 1500 1510 1520 1530 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"100 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
0.80 MM SEARAY HIGH-SPEED HIGH-D
0.80 MM TIGER EYE FRICTION LOCK
0.80 MM TIGER EYE MICRO SOCKET S
0.80 MM TIGER EYE MICRO SOCKET
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
1.85mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
10 Position Circular Connector Receptacle, Female Sockets Solder
10 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
100 Position Connector High Density Array, Male Surface Mount Gold
11 Position Circular Connector Receptacle, Female Sockets Solder
12 Position Circular Connector Receptacle, Female Sockets Solder
120 Position Connector High Density Array, Male Surface Mount Gold
120 Position Connector High Density Array, Male Through Hole Gold
15 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
160 Position Connector High Density Array, Male Surface Mount Gold
160 Position Connector High Density Array, Male Through Hole Gold
180 Position Connector High Density Array, Male Surface Mount Gold
180 Position Connector High Density Array, Male Through Hole Gold
2 Position Circular Connector Receptacle, Female Sockets Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.92mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
20 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
200 Position Connector High Density Array, Male Surface Mount Gold
200 Position Connector High Density Array, Male Through Hole Gold
240 Position Connector High Density Array, Male Surface Mount Gold
240 Position Connector High Density Array, Male Through Hole Gold
25 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
250 Position Connector High Density Array, Male Surface Mount Gold
3 Position Circular Connector Receptacle, Female Sockets Solder
3.96 MM W TO B CONNECTOR 12P HEA
3.96 MM W TO B CONNECTOR 14P HEA
3.96 MM W TO B CONNECTOR 16P HEA
3.96 MM W TO B CONNECTOR 18P HEA
3.96 MM W TO B CONNECTOR 4P HEAD
3.96 MM W TO B CONNECTOR 8P HEAD
30 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
300 Position Connector High Density Array, Male Surface Mount Gold
300 Position Connector High Density Array, Male Through Hole Gold
320 Position Connector High Density Array, Male Surface Mount Gold
4 Position Circular Connector Receptacle, Female Sockets Solder
40 Position Connector High Density Array, Male Surface Mount Gold
40 Position Connector High Density Array, Male Through Hole Gold
400 Position Connector High Density Array, Male Surface Mount Gold
400 Position Connector High Density Array, Male Through Hole Gold
5 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
500 Position Connector High Density Array, Male Surface Mount Gold
500 Position Connector High Density Array, Male Through Hole Gold
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
6 Position Circular Connector Receptacle, Female Sockets Solder
60 Position Connector High Density Array, Male Surface Mount Gold
7 Position Circular Connector Receptacle, Female Sockets Solder
720 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Surface Mount Gold
80 Position Connector High Density Array, Male Through Hole Gold
CONN HD ARRAY PLUG .8MM 10X30POS
CONN HD ARRAY PLUG .8MM 10X40POS
CONN HD ARRAY PLUG .8MM 10X50POS
CONN HD ARRAY PLUG 0.8MM 4X20POS
CONN HD ARRAY PLUG 0.8MM 4X30POS
CONN HD ARRAY PLUG 0.8MM 4X40POS
CONN HD ARRAY PLUG 0.8MM 4X50POS
CONN HD ARRAY PLUG 0.8MM 6X20POS
CONN HD ARRAY PLUG 0.8MM 6X30POS
CONN HD ARRAY PLUG 0.8MM 6X40POS
CONN HD ARRAY PLUG 0.8MM 8X20POS
CONN HD ARRAY PLUG 200P SMD GOLD
CONN HD ARRAY PLUG 500P SMD GOLD
CONN RCPT 20POS 0.031 GOLD SMD
CONN RCPT 30POS 0.031 GOLD SMD
CONN SPRING MOD 10POS SMD
CONN TERMINAL HS HD ARRAY
HOUSING FOR SEW CONNECTOR
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMP Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
WAFER FOR SEW CONNECTOR

<< Prev Next >>