DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1460 1467 1468 1469 1470 1471 1472 1473 1474 1475 1476 1477 1478 1479 1480 1490 1500 1510 1520 1530 1550 1569
Product Name Notes
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
HIGH-RELIABILITY TIGER EYE SOCKE

<< Prev Next >>