DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1400
1410
1420
1430
1440
1450
1460
1461
1462
1463
1464
1465
1466
1467
1468
1469
1470
1471
1472
1480
1490
1500
1510
1520
1530
1550
1569
| Product Name | Notes |
|---|---|
| ".050"" SEARAY HIGH-SPEED HIGH-DEN" | |
| 100 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 150 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 180 Position Connector High Density Array, Male Surface Mount Gold | |
| 180 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 250 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 320 Position Connector High Density Array, Male Surface Mount Gold | |
| 320 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 500 Position Connector High Density Array, Male Surface Mount Gold | |
| 500 Position Connector High Density Array, Male Surface Mount, Right Angle Gold | |
| 560 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Surface Mount Gold | |
| CONN HD ARRAY PLUG 120P SMD GOLD | |
| CONN HD ARRAY PLUG 160P SMD GOLD | |
| CONN HD ARRAY PLUG 180P R/A SMD | |
| CONN HD ARRAY PLUG 180P SMD GOLD | |
| CONN HD ARRAY PLUG 200P SMD GOLD | |
| CONN HD ARRAY PLUG 240P SMD GOLD | |
| CONN HD ARRAY PLUG 300P R/A SMD | |
| CONN HD ARRAY PLUG 300P SMD GOLD | |
| CONN HD ARRAY PLUG 320P SMD GOLD | |
| CONN HD ARRAY PLUG 500P SMD GOLD | |
| CONN HD ARRAY PLUG 80P SMD GOLD |
| << Prev | Next >> |