DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1410
1420
1430
1440
1450
1460
1465
1466
1467
1468
1469
1470
1471
1472
1473
1474
1475
1476
1477
1480
1490
1500
1510
1520
1530
1550
1569
| Product Name | Notes |
|---|---|
| "15 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "15 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "15 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| CONN RCPT 30POS 0.05 GOLD SMD | |
| CONN RCPT 40P 0.05 GOLD SMD R/A | |
| HIGH-RELIABILITY TIGER EYE SOCKE |
| << Prev | Next >> |