DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1248
1249
1250
1251
1252
1253
1254
1255
1256
1257
1258
1259
1260
1270
1280
1290
1300
1310
1320
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "69 Position Socket Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 11 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 13 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 17 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 19 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 21 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 23 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 25 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 27 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 29 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 31 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 9 position 0.039"" (1.00mm)" | |
| 1.00 MM POLARIZED MICRO TERMINAL | |
| BKT-113-03-H-V-A-TR | |
| BKT-115-05-F-V-P-FR | |
| BKT-115-05-F-V-S-FR | |
| BKT-117-01-LM-V-P-FR |
| << Prev | Next >> |