NorComp D-Sub Connector Assemblies CDFV13W3113L252

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFV13W3113L252-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV13W3113L252-ND
D-Sub Connector Assemblies 37-CDFV13W3113L252-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-13W3, Solder, Ip67; Product Range Norcomp - 82AH3923 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Solder, Ip67; Product Range Norcomp
82AH3923
Combo D-Sub Conn, Plug, Db-13W3, Solder, Ip67; Product Range Norcomp 82AH3923
COMBO D-SUB CONN, PLUG, DB-13W3, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-CDFV13W3113L252-ND 82AH3923
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-13W3, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data