17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-CDFV17W2113L212-ND | 82AH3930 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Db-17W2, Solder, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |