Amphenol LTW Circular Connector Assemblies CD-14PMMP-SC7001

Description
CERES, MIDDLE SIZE, 5A, 14 PINS,
Request a Quote Datasheet
Description
CERES, MIDDLE SIZE, 5A, 14 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-CD-14PMMP-SC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-CD-14PMMP-SC7001-ND
Circular Connector Assemblies 1754-CD-14PMMP-SC7001-ND
CERES, MIDDLE SIZE, 5A, 14 PINS,

CERES, MIDDLE SIZE, 5A, 14 PINS,

Buy Now Datasheet
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Ltw - 47W9615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Ltw
47W9615
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Ltw 47W9615
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:Middle (C) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-CD-14PMMP-SC7001-ND 47W9615
Product Name Circular Connector Assemblies Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Ltw
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-122LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers