13W3 R/A SOLDER FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, R/A PLUG, DB-17W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CDFR17W2113L211 | 37-CDFR17W2113L211-ND | 76AH5150 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Plug, Db-17W2, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle |