NorComp Connectors I/O - D-Sub & D-Ribbon CDFV17W2213L251

Description
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet
Description
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV17W2213L251 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV17W2213L251
Connectors I/O - D-Sub & D-Ribbon CDFV17W2213L251
17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

17W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV17W2213L251-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV17W2213L251-ND
D-Sub Connector Assemblies 37-CDFV17W2213L251-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp - 76AH6862 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp
76AH6862
Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp 76AH6862
COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-17W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV17W2213L251 37-CDFV17W2213L251-ND 76AH6862
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-17W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details