7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
7W2 R/A SOLDER MALE,FLASH 4-40 INTERNAL THREADS 40 AMP
COMBO D-SUB CONN, R/A PLUG, DA-7W2, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-CDFR7W2113L411-ND | CDFR7W2113L411 | 76AH5168 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Combo D-Sub Conn, R/a Plug, Da-7W2, Ip67; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 5.0 to 40.0 amps |