9W4 R/A SOLDER FEMALE,FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DB-9W4, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | CDFR9W4213L261 | 37-CDFR9W4213L261-ND | 76AH5179 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, Db-9W4, Ip67; Product Range Norcomp |
| Category | D-Sub Connector |