NorComp Connectors I/O - D-Sub & D-Ribbon CDFV9W4213L451

Description
9W4 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet
Description
9W4 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV9W4213L451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV9W4213L451
Connectors I/O - D-Sub & D-Ribbon CDFV9W4213L451
9W4 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

9W4 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 40AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV9W4213L451-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV9W4213L451-ND
D-Sub Connector Assemblies 37-CDFV9W4213L451-ND
9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Db-9W4, Solder, Ip67; Product Range Norcomp - 76AH6888 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-9W4, Solder, Ip67; Product Range Norcomp
76AH6888
Combo D-Sub Conn, Rcpt, Db-9W4, Solder, Ip67; Product Range Norcomp 76AH6888
COMBO D-SUB CONN, RCPT, DB-9W4, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-9W4, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Receptacle; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV9W4213L451 37-CDFV9W4213L451-ND 76AH6888
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Db-9W4, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
STAMPED PIN D-SubMINIATURE - 17EBH015PAA110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details