DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1252 1253 1254 1255 1256 1257 1258 1259 1260 1261 1262 1263 1264 1270 1280 1290 1300 1310 1320 1350 1400 1450 1500 1550 1569
Product Name Notes
"32 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"32 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"33 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"33 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"34 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"34 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"35 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"35 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"36 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"36 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"64 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"64 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"66 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"66 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"68 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"68 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"70 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"70 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
"72 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Gold"
"72 Position Receptacle, Breakaway Connector 0.100"" (2.54mm) Through Hole, Bottom Mount Tin"
0.50 MM BASIC BLADE & BEAM TERMI
0.80 MM BASIC BLADE & BEAM TERMI
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Tin
120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Plug, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Gold
200 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
200 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
240 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
80 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold
80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
BTE-020-01-C-D-A-K-F R
BTE-040-01-F-D-A-FL- K-FR
BTE-040-01-F-D-A-FR
BTE-040-02-H-D-A-K-F R
BTE-040-04-F-D-A-K-F R
CONN HDR 120POS SMD GOLD
CONN HDR 60POS SMD GOLD
CONN HDR 80POS SMD GOLD
EMBOSS BTFW RECEPTACLE-BTFW10R-3

<< Prev Next >>