NorComp Connectors I/O - D-Sub & D-Ribbon CDFV7W2213L251

Description
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet
Description
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - CDFV7W2213L251 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFV7W2213L251
Connectors I/O - D-Sub & D-Ribbon CDFV7W2213L251
7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

7W2 VERT SOLDER FEMALE, FLASH 4-40 THRED BKT.BOARDLOCK 20AMP

Buy Now
D-Sub Connector Assemblies - 37-CDFV7W2213L251-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFV7W2213L251-ND
D-Sub Connector Assemblies 37-CDFV7W2213L251-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp - 76AH6878 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp
76AH6878
Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp 76AH6878
COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER, IP67; Product Range:NANOOK Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number CDFV7W2213L251 37-CDFV7W2213L251-ND 76AH6878
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies Combo D-Sub Conn, Rcpt, Da-7W2, Solder, Ip67; Product Range Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Mounting Through Hole
View Details